EN
  • EN
  • DE

AME252012T-1R0M

Part No AME252012T-1R0M
Manufacturer Chilisin
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817051-AME252012T-1R0M
Ultra Librarian 3D Model Ultra Librarian AME252012T-1R0M CAD Model

Description

The AME252012T-1R0M is a molded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and power supply circuits where high efficiency and small size are critical. It features a shielded construction to minimize electromagnetic interference (EMI).

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting applications
  • Noise filtering
  • Voltage regulators

Features

  • Inductance: 1.0 μH
  • Tolerance: ±20%
  • Shielded construction for low EMI
  • High current carrying capacity
  • Small footprint: 2.5mm x 2.0mm x 1.2mm

Benefits

  • Improved efficiency in power conversion circuits due to low DC resistance.
  • Reduced EMI, minimizing interference with other electronic components.
  • Space-saving design suitable for compact devices.
  • High saturation current ensures stable performance under heavy load conditions.
  • Reliable performance in demanding environments.

Additional Details

The AME252012T-1R0M has a saturation current of approximately 2.5A and a low DC resistance, which reduces power loss and improves overall circuit efficiency. The shielded construction is particularly beneficial in sensitive applications where EMI must be minimized. This inductor operates within a temperature range of -40°C to +125°C. It is commonly used in smartphones, tablets, and other portable devices where space is limited, and high performance is required.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess