EN
  • EN
  • DE

CM8501CISTR

Part No CM8501CISTR
Manufacturer Champion Microelectronic Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Champion Microelectronic Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820738-CM8501CISTR
Ultra Librarian 3D Model Ultra Librarian CM8501CISTR CAD Model

Description

The CM8501CISTR is a highly integrated touch screen controller IC manufactured by Champion Microelectronic Corp. This controller is designed to interface with a variety of touch panels, providing accurate and reliable touch input for embedded systems, mobile devices, and industrial applications. It supports various touch technologies, enabling seamless integration into diverse product designs.

Applications

  • Embedded Systems
  • Mobile Devices (e.g., smartphones, tablets)
  • Industrial Control Panels
  • Point-of-Sale (POS) Terminals
  • Human-Machine Interfaces (HMIs)

Features

  • High-Resolution Touch Sensing: Provides precise touch detection for accurate input.
  • Multi-Touch Support: Enables simultaneous touch input for enhanced user interaction.
  • Low Power Consumption: Optimized for power-sensitive applications, extending battery life.
  • I2C Communication Interface: Facilitates easy integration with microcontrollers and processors.
  • On-Chip Calibration: Simplifies the calibration process, ensuring optimal performance.
  • Robust Noise Immunity: Minimizes the impact of electrical noise on touch accuracy.

Benefits

  • Improved User Experience: Accurate and responsive touch input enhances the overall user experience.
  • Reduced System Cost: Integrated functionality minimizes the need for external components.
  • Simplified System Design: Easy integration with standard communication interfaces.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Faster Time-to-Market: Streamlined development process reduces time-to-market.

Additional Details

The CM8501CISTR typically operates within a specific voltage range, as defined in the manufacturer's datasheet. It's designed to be compatible with various touch panel technologies, including resistive and capacitive touch screens. The I2C interface allows for seamless communication with a host microcontroller or processor, enabling the retrieval of touch coordinates and other relevant data. The on-chip calibration feature helps to compensate for variations in touch panel characteristics, ensuring consistent and accurate touch input. The device is often available in small form-factor packages, making it suitable for space-constrained applications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess