EN
  • EN
  • DE

CMDZ15L TR PBFREE

Part No CMDZ15L TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 250MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323
Manufacturer Central Semiconductor Corp
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name CMDZ15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number CMDZ15L TR LEAD FREE, -CMDZ15L TR-DKR-ND, 1514-CMDZ15LTRPBFREECT, -CMDZ15L CT-ND, CMDZ15L TR, CMDZ15LTR, CMDZ15LCT-ND, -CMDZ15L TR, -1583-CMDZ15LTRPBFREECT, CMDZ15L TR-ND, -CMDZ15L TR-CT-ND, CMDZ15L CT, 1514-CMDZ15LTRPBFREETR, CMDZ15L CT-ND, -CMDZ15LCT, -CMDZ15L TR-ND, -CMDZ15LDKR-ND, -CMDZ15LDKR, CMDZ15L DKR-ND, -CMDZ15L TR-DKR, -1583-CMDZ15LTRPBFREEDKR, CMDZ15LDKR-ND, BZX399-C15, CMDZ15LTR-ND, CMDZ15LCT, -CMDZ15L TR PBFREE, CMDZ15LDKR, CMDZ15L DKR, -CMDZ15L DKR-ND, -CMDZ15LCT-ND, 1514-CMDZ15LTRPBFREEDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913989-CMDZ15L TR PBFREE
Ultra Librarian 3D Model Ultra Librarian CMDZ15L TR PBFREE CAD Model

Description

The Central Semiconductor Corp 913989-CMDZ15L TR PBFREE is a Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323.

  • Manufacturer: Central Semiconductor Corp
  • Product Name: 913989-CMDZ15L TR PBFREE
  • Zener Voltage: 15 V
  • Power: 250 mW
  • Tolerance: ±5%
  • Mounting Type: Surface Mount
  • Package: SOD-323
  • Operating Temperature Range: -65°C to 150°C
  • Package Type: reel - TR
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 39 weeks
  • Category: Discrete Semiconductor Products
  • Popularity: high demand

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess