EN
  • EN
  • DE

1SMC33CA

Part No 1SMC33CA
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1122664-1SMC33CA
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC33CA CAD Model

Description

The 1SMC33CA is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp, designed to protect sensitive electronic components from voltage transients induced by various sources, including lightning strikes, inductive load switching, and electrostatic discharge (ESD). It is a bidirectional TVS diode, meaning it can provide protection regardless of the polarity of the transient voltage. This diode effectively clamps overvoltage events to safe levels, preventing damage to protected circuits.

Applications

  • I/O Interface Protection
  • Power Supply Protection
  • Data Line Protection
  • Microcontroller Protection
  • Automotive Electronics
  • Industrial Control Systems

Features

  • High Surge Capability: Peak pulse power dissipation of 1500W @ 10/1000μs waveform
  • Bidirectional Configuration
  • Low Clamping Voltage
  • Fast Response Time: Typically less than 1.0 ps from 0 Volts to BV min
  • Excellent Clamping Capability
  • Glass Passivated Junction
  • RoHS Compliant

Benefits

  • Protects sensitive electronics from harmful voltage transients.
  • Enhances system reliability and reduces downtime due to component failures.
  • Minimizes maintenance and replacement costs associated with transient-induced damage.
  • Offers a cost-effective and space-saving solution for transient voltage protection.
  • Ensures compliance with industry standards for surge protection.

Additional Details

The 1SMC33CA has a standoff voltage of 33V and a typical breakdown voltage of approximately 36.7V. The clamping voltage at peak pulse current is around 53.3V. The operating temperature ranges from -55°C to +150°C. It is housed in a compact SMC (DO-214AB) package suitable for surface mount applications. The diode's construction is designed for durability and stability under various operational conditions. It's critical to follow the manufacturer's handling and soldering guidelines to maintain the performance and reliability of the component.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess