Products specifications

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406627-UPG2162T5X-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2162T5X-E2-A CAD Model

Description

The UPG2162T5X-E2-A is a GaAs MMIC SPDT switch designed for use in a broad range of wireless applications from 0.1 to 6.0 GHz. This switch offers low insertion loss, high isolation, and good linearity, making it suitable for demanding RF front-end applications. Its compact T5X package allows for space-saving designs.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Zigbee
  • Cellular communication systems (e.g., GSM, UMTS, LTE)
  • ISM band applications

Features:

  • Low insertion loss: Typically 0.4 dB at 2.4 GHz
  • High isolation: Typically 25 dB at 2.4 GHz
  • Wide frequency range: 0.1 to 6.0 GHz
  • Single positive control voltage
  • Compact T5X package (1.5 x 1.5 x 0.55 mm)
  • Low power consumption

Benefits:

  • Improved signal strength and range in wireless systems due to low insertion loss.
  • Reduced interference and crosstalk due to high isolation.
  • Versatile use in multiple frequency bands due to wide frequency range.
  • Simplified circuit design and reduced component count due to single positive control voltage.
  • Minimized board space requirements due to compact package.
  • Extended battery life in portable devices due to low power consumption.

Additional Details:

The UPG2162T5X-E2-A is typically operated with a single positive control voltage, typically between 1.8V and 3.3V. It is designed to be used with a 50-ohm impedance system and can operate over a temperature range of -40°C to +85°C. It is fabricated using CEL's GaAs MMIC process, which provides for high performance and reliability. The compact T5X package is lead-free and RoHS compliant. The control pins are used to switch the RF signal between the output ports. Proper impedance matching techniques should be used to ensure optimal performance.

You May Also Be Interested in

NJR Corporation/NJRC
SPDT SWITCH GaAs MMIC
Lowest to $1.5213
ECAD model for NJG1523KB2
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ C-47
Need more? Email Us
ECAD model for SW-367-SMA
MACOM Technology Solutions
IC RF SWITCH SP3T 4GHZ CS310
Need more? Email Us
ECAD model for MSW3101-310
NJR Corporation/NJRC
IC MMIC SWITCH SP4T FLP10
Need more? Email Us
ECAD model for NJG1519KC1-TE3#
MACOM Technology Solutions
IC RF SWITCH SPST 20GHZ
Need more? Email Us
ECAD model for MASW-001100-11900W
MACOM Technology Solutions
IC RF SWITCH SPDT 12GHZ DIE
Need more? Email Us
ECAD model for MASW-011021-14010G
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G
MACOM Technology Solutions
IC RF SWITCH SP5T 18GHZ
Need more? Email Us
ECAD model for MASW-005102-13600W
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJG1523KB2-T1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention