EN
  • EN
  • DE

UPG2150T5L-E2-A

Part No UPG2150T5L-E2-A
Manufacturer CEL
Catalog RF Switches
Description GaAs INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer CEL
Win Source Part Number 406620-UPG2150T5L-E2-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG2150T5L-E2-A CAD Model

Description

The UPG2150T5L-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various wireless communication applications. This switch features low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end designs. Its compact T5L package minimizes board space requirements.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Zigbee
  • Cellular communication systems (e.g., GSM, UMTS, LTE)
  • ISM band applications (e.g., remote controls, sensor networks)

Features:

  • Low insertion loss: Typically 0.4 dB at 2.4 GHz
  • High isolation: Typically 25 dB at 2.4 GHz
  • High linearity: IIP3 of +60 dBm
  • Single positive control voltage
  • Compact T5L package (1.5 x 1.5 x 0.55 mm)
  • Low power consumption

Benefits:

  • Improved signal strength and range in wireless systems due to low insertion loss.
  • Reduced interference and crosstalk due to high isolation.
  • Enhanced signal quality and reduced distortion due to high linearity.
  • Simplified circuit design and reduced component count due to single positive control voltage.
  • Minimized board space requirements due to compact package.
  • Extended battery life in portable devices due to low power consumption.

Additional Details:

The UPG2150T5L-E2-A operates with a single positive control voltage, typically between 1.8V and 3.3V. It is designed for operation in the frequency range of 0.1 to 6.0 GHz. The switch is fabricated using CEL's advanced GaAs MMIC process, ensuring high performance and reliability. The T5L package is lead-free and RoHS compliant. The control voltage is applied to the control pins to switch the RF signal between the two output ports. The device is designed to be used with a 50-ohm impedance system. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.3580
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Richwave
QFN-6(1x1) RF Switches RoHS
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
5MHz~3GHz QFN-12-EP(2x2) RF Switches RoHS
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,164 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess