EN
  • EN
  • DE

PS7241C-1A-F3

Part No PS7241C-1A-F3
Manufacturer CEL
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352329-PS7241C-1A-F3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241C-1A-F3 CAD Model

Description

The PS7241C-1A-F3 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). It's designed for applications requiring electrical isolation between the control circuit and the load circuit. This particular model is known for its compact size, low input current, and high isolation voltage.

Applications

  • Industrial control systems: Used for switching AC or DC loads in automated machinery and processes.
  • Telecommunications equipment: Employed for signal switching and isolation in communication systems.
  • Security systems: Integrated into security panels and access control systems for reliable switching of alarms and indicators.
  • Medical equipment: Utilized in medical devices where electrical isolation is crucial for patient safety.
  • Instrumentation: Used in test and measurement equipment for signal routing and isolation.

Features

  • High Isolation Voltage: Provides significant electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • Low Input Current: Requires minimal current to activate, making it compatible with a wide range of control signals including microcontroller outputs.
  • Compact Size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) by switching the load at or near the zero-crossing point of the AC voltage waveform.
  • Surface Mount Package: Facilitates automated assembly using surface mount technology (SMT).

Benefits

  • Enhanced Safety: High isolation voltage protects control circuitry and personnel from hazardous voltages.
  • Increased Reliability: Solid-state design eliminates mechanical contacts, resulting in a longer lifespan and reduced maintenance.
  • Reduced EMI: Zero-cross switching minimizes electrical noise, improving system performance.
  • Simplified Design: Compact size and low input current simplify circuit design and reduce board space requirements.
  • Improved Performance: Faster switching speeds compared to electromechanical relays.

Additional Details

The PS7241C-1A-F3 typically includes an LED on the input side to indicate relay status. It is often available in tape and reel packaging for automated assembly. Detailed specifications include the input voltage range, output voltage and current ratings, isolation voltage, and operating temperature range. Always consult the manufacturer's datasheet for specific performance characteristics. The output is typically an AC or DC load depending on the specific model.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NC 10A 24-140V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess