EN
  • EN
  • DE

PS2733-2

Part No PS2733-2
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE HIGH COLLECTOR TO EMITTER VOLTAGE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352196-PS2733-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2733-2 CAD Model

Description

The PS2733-2, manufactured by CEL, is a solid-state relay (SSR) designed for applications that require electrical isolation and reliable switching. It is commonly used to control various electronic circuits and systems, offering a compact and efficient solution.

Applications

  • Industrial Control Systems: Utilized in industrial automation equipment, such as programmable logic controllers (PLCs), for switching various loads.
  • Security Systems: Found in alarm systems and access control systems for reliable switching of signals.
  • Telecommunications: Integrated into telecommunication equipment for signal switching and isolation purposes.
  • Measuring Instruments: Employed in measuring instruments for accurate and reliable switching of signals.
  • Office Automation Equipment: Used in devices such as printers, copiers, and fax machines for controlling various functions.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast Switching Speed: Enables rapid switching operations, improving system response time.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits

  • Improved System Reliability: High isolation voltage protects sensitive circuitry from voltage spikes and surges.
  • Reduced Power Consumption: Low on-resistance minimizes power loss, leading to energy savings.
  • Enhanced System Performance: Fast switching speed allows for quick response times and improved control.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process and reduces assembly costs.
  • Extended Product Lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.

Additional Details

The PS2733-2 is a single channel SSR. Typically the device operates with a control input voltage range of 1.1 to 1.4V. It is capable of switching voltages up to 60V and currents up to 130mA. The isolation voltage is rated at 3750Vrms. It is RoHS compliant and usually comes in a SMT package. The operating temperature range is -40 to +85 degrees Celsius.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess