EN
  • EN
  • DE

MD1-X-00-825-1-A35-B-C

Part No MD1-X-00-825-1-A35-B-C
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description Circuit Breaker, M-Series, Hydraulic-Magnetic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078402-MD1-X-00-825-1-A35-B-C
Categories Circuit Breakers
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD1-X-00-825-1-A35-B-C CAD Model

Description

The MD1-X-00-825-1-A35-B-C is a part number for a miniature rocker switch manufactured by Carling Technologies. Carling Technologies is known for producing a wide range of high-quality switches and circuit protection devices. The specific alphanumeric code details the switch's configuration, including its actuator style, circuitry, terminations, and other features. Due to the complexity of Carling's part numbering system, breaking down the code is essential for understanding the exact specifications of the switch.

Applications

  • Marine Applications: Used in boat dashboards and control panels for switching various electrical systems.
  • Appliance Control: Found in household appliances such as blenders, coffee makers, and vacuum cleaners.
  • Industrial Equipment: Employed in industrial machinery and control panels for switching power or control signals.
  • Automotive Accessories: Utilized in automotive accessories such as lights, radios, and other electrical devices.
  • Consumer Electronics: Integrated into various consumer electronics products for power switching and control functions.

Features

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • Rocker Actuator: Easy-to-operate rocker switch mechanism.
  • Various Circuitry Options: Available in single-pole, double-pole, single-throw, and double-throw configurations.
  • Multiple Termination Styles: Offered with various termination options, including quick-connect terminals, solder lugs, and wire leads.
  • Durable Construction: Built with high-quality materials for long-lasting performance.

Benefits

  • Space Saving: The miniature size makes it ideal for applications where space is limited.
  • Easy to Use: The rocker actuator provides a simple and intuitive switching mechanism.
  • Versatile: Available in a wide range of configurations to meet diverse application requirements.
  • Reliable Performance: Durable construction ensures long-lasting and reliable operation.
  • Wide Availability: Readily available through distributors and suppliers.

The Carling Technologies MD1-X-00-825-1-A35-B-C miniature rocker switch provides a reliable and versatile solution for a wide range of switching applications. Its compact size, easy-to-use rocker actuator, and durable construction make it a popular choice for marine, appliance, industrial, automotive, and consumer electronics applications. The specific features and specifications of the switch, such as its circuitry, terminations, and ratings, are determined by the alphanumeric code, which can be decoded using Carling Technologies' documentation. Proper selection of the switch configuration is essential for ensuring compatibility and optimal performance in the intended application. This switch exemplifies Carling Technologies' commitment to quality and innovation in switch design.

You May Also Be Interested in

TE Connectivity
CIR BRKR MAG-HYDR 50A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess