EN
  • EN
  • DE

CM1409-08DF

Part No CM1409-08DF
Manufacturer California Micro Devices Corp
Catalog Miscellaneous
Description LCD and Camera EMI Filter Array with ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer California Micro Devices Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820647-CM1409-08DF
Ultra Librarian 3D Model Ultra Librarian CM1409-08DF CAD Model

Description

The CM1409-08DF is an EMI (Electromagnetic Interference) filter array manufactured by California Micro Devices Corp. It is designed to suppress unwanted noise and interference in electronic circuits, ensuring compliance with electromagnetic compatibility (EMC) standards. This filter array is commonly used in high-speed data interfaces to prevent signal degradation and maintain signal integrity.

Applications

  • USB interfaces: Filters EMI noise in USB data lines.
  • HDMI interfaces: Suppresses interference in HDMI video and audio signals.
  • DisplayPort interfaces: Reduces noise in DisplayPort data lines.
  • Mobile devices: Filters EMI noise in smartphones and tablets.
  • Networking equipment: Prevents interference in Ethernet and other network connections.

Features

  • Integrated EMI filter array: Combines multiple filter elements in a single package.
  • Low capacitance: Minimizes signal distortion and maintains signal integrity.
  • High attenuation: Effectively suppresses EMI noise over a wide frequency range.
  • Small package size: Allows for compact circuit designs.
  • ESD protection: Provides protection against electrostatic discharge events.

Benefits

  • Improved signal integrity: Reduces noise and interference for clearer signals.
  • EMC compliance: Helps electronic devices meet regulatory standards for electromagnetic compatibility.
  • Enhanced reliability: Protects sensitive components from ESD damage.
  • Reduced design complexity: Simplifies circuit designs by integrating multiple filter elements.
  • Cost savings: Lowers manufacturing costs by reducing the number of discrete components.

Additional Details

The CM1409-08DF EMI filter array typically includes multiple channels, each consisting of a series inductor and a shunt capacitor. The specific values of the inductor and capacitor are chosen to provide optimal attenuation at the frequencies of interest. The filter array is designed to be placed close to the connector or interface to minimize the length of the noisy traces. The insertion loss, return loss, and common-mode rejection ratio are important parameters that characterize the performance of the filter array. Detailed specifications, such as the cutoff frequency and attenuation characteristics, can be found in the manufacturer's datasheet. The '08DF' suffix in the part number may refer to specific package dimensions or pinout configurations.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess