EN
  • EN
  • DE

1776-C481

Part No 1776-C481
Manufacturer Caddock Electronics Inc.
Catalog Resistor Networks, Arrays
Description RES NETWORK 5 RES MULT OHM 12SIP  /  1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Caddock Electronics Inc.
Series 1776
Package Bulk
Circuit Type Decade Resistor
Resistance (Ohms) 1k, 10k, 101k, 1M, 10M
Tolerance ±0.1%
Number of Resistors 5
Resistor Matching Ratio ±0.05%
Resistor-Ratio-Drift ±10ppm/°C
Number of Pins 7
Power Per Element 62.5mW
Temperature Coefficient ±30ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Type Through Hole
Package / Case 12-SIP, 7 Leads
Dimension 1.200" L x 0.110" W (30.48mm x 2.79mm)
Height - Seated (Max) 0.550" (13.97mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0050
Other Names 1776C481,MDC1776-C481,MDN1213-13,REF1776-C481
Standard Package 50
Win Source Part Number 1189675-1776-C481
Ultra Librarian 3D Model Ultra Librarian 1776-C481 CAD Model

Description

The Caddock Electronics Inc. 1776C481 is an electronic component that is designed to offer a resistor network for voltage divider (TCR matched) applications.

  • Win Source Part Number: 1189675-1776-C481
  • Series: 1776
  • Packaging: Bulk
  • Standard Package: 50
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±30ppm/°C
  • Resistance: 1k, 10k, 101k, 1M, and 10M ohms
  • Circuit Type: Decade resistor
  • Resistor Matching Ratio: ±0.05%
  • Resistor-Ratio-Drift: ±10ppm/°C
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8533.21.0050

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4178 $85.2534
5+ $23.3171 $116.5855
8+ $22.5886 $180.7088
11+ $21.8599 $240.4589
14+ $21.1312 $295.8368
19+ $18.9452 $359.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess