EN
  • EN
  • DE

KXT331LHS

Part No KXT331LHS
Manufacturer C&K Components
Catalog Switches
Description Tactile Switches 20mA 15VDC 240gf 0.6mm SPST NO SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K Switches
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.215 mm
Actuator Round
Switch Function (ON) - (OFF)
Operating Force 240 gf
Current Rating 20 mA
Voltage Rating DC 15 VDC
Ground Terminal No
Contact Form SPST
Termination Style Solder Pad
Color Black
Length 3 mm
Width 2 mm
Height 0.6 mm
Series KXT3
Life 500000 Cycle
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Contact Plating Silver
Mounting Type Sealed
Type Tactile
Brand C&K
Travel 0.13 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Tactile Switches
Standard Pack Qty 8500
Subcategory Switches
Tradename KXT
Ultra Librarian 3D Model Ultra Librarian KXT331LHS CAD Model

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.2727
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4090
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
Omron
SWTCH BLOCK DPDT SOLDER TERMINAL
Lowest to $12.6954
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $1.0517
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $0.7130
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $5.2249

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1772 $50.5020
690+ $0.1454 $100.3260
1,070+ $0.1408 $150.6560
1,470+ $0.1363 $200.3610
1,900+ $0.1318 $250.4200
2,545+ $0.1181 $300.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,353 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess