EN
  • EN
  • DE

A20405RSZGK

Part No A20405RSZGK
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 4POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 4
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Shorting (MBB)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Gold
Mounting Type Panel Mount
Termination Style Solder Lug
Features Epoxy Sealed Terminals, Splashproof Bushing Seal
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559357-A20405RSZGK
Ultra Librarian 3D Model Ultra Librarian A20405RSZGK CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH ROTARY 6POS 150MA 60V
Lowest to $16.1018
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 7POS 2.5A 125V
Need more? Email Us
CTS Electrocomponents
SWITCH ROTARY 11POS 750MA 125V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-4POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess