EN
  • EN
  • DE

KT0012

Part No KT0012
Manufacturer Bulgin
Catalog Power Entry Connectors - Accessories
Description CLIP RETAINER FOR POWER PLUG / Connector Retainer Clip For Power Entry Inlets and Outlets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Accessories
Mfr Bulgin
Package Box
Accessory Type Retainer Clip
For Use With/Related Products Power Entry Inlets and Outlets
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 708-1327,2266-KT0012
Standard Package 200
Win Source Part Number 1153943-KT0012
Ultra Librarian 3D Model Ultra Librarian KT0012 CAD Model

Description

The Bulgin 1153943-KT0012 is a power entry connector accessory designed as a retainer clip.

  • Function: Retainer Clip
  • Application: Power Entry Inlets and Outlets
  • Package: Box
  • Quantity per Box: 200
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Schurter Inc.
HN 14.43B CABLE GUARD
Need more? Email Us
Bulgin
PVC INSULATION BOOT
Need more? Email Us
Schurter Inc.
FUSE DRWR FGRIP 6.3X32 1PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Molex, LLC
DB 4P MSPG ORANGE 2' CHAIN
Need more? Email Us
Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Schurter Inc.
INSERT VOLT SELECTOR PEM MARKED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess