Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bulgin
Fuseholder Type Holder
Fuse Type Cartridge
For Use With/Related Products 5mm x 20mm
Fuse Size 5mm x 20mm
Voltage 250V
Current Rating (Amps) 10A
Mounting Style PCB
Orientation Horizontal
Termination Style PC Pin
Contact Material Brass
Contact Finish Silver
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1176201-FX0457
Manufacturer Homepage www.bulgin.co.uk
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FX0457 CAD Model

Description

The Bulgin FX0457 is a circuit protection type fuse holder designed for use with 5mm x 20mm fuses.

  • Current Rating: 10A
  • Voltage Rating: 250V
  • Termination Style: PC Pin
  • Mounting Style: PCB Mounting
  • Contact Finish: Silver
  • Contact Material: Brass
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
ECAD model for 01550120HXU
Littelfuse Inc.
FUSE BLOK BLT DWN 32V 500A CHASS
Need more? Email Us
ECAD model for 02980900TXN
Schurter Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for 0031.1363
Littelfuse Inc.
FUSE BLOK BLT DWN 80V 425A CHASS
Need more? Email Us
ECAD model for 177.5701.0001
Littelfuse Inc.
FUSE HOLDER CART 32V 20A IN LINE
Need more? Email Us
ECAD model for 0FNY0001XP
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-48I-R
Schurter Inc.
FUSE HLDR CART 400V 16A PNL MNT
Lowest to $7.4269
ECAD model for 3101.0015
Littelfuse Inc.
FUSE HLDR CART 250V 15A PNL MNT
Need more? Email Us
ECAD model for 03480671Z
Eaton Bussmann
FUSE HLDR CARTRIDGE 250V 16A PCB
Need more? Email Us
ECAD model for BK/HBH-R

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2712 $50.8984
17+ $5.9662 $101.4254
26+ $5.7797 $150.2722
36+ $5.5933 $201.3588
47+ $5.4068 $254.1196
62+ $4.8475 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 636 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention