Products specifications Report Issue?

Category Optoelectronics - Panel Indicators, Pilot Lights
Mfr Bulgin
Package Bulk
Type LED
Panel Cutout Shape Round
Panel Cutout Dimensions 0.315" (8.00mm)
Lens Style Round with Domed Top
Base Product Number A10480
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.61.0000
Win Source Part Number 1336803-A104800AAB
Ultra Librarian 3D Model Ultra Librarian A104800AAB CAD Model

Description

The 1336803-A104800AAB panel indicator from Bulgin is a round-shaped LED type. Bulgin

  • Shape: Round
  • Type: LED
  • Panel Cutout: 0.315 inches
  • Packaging: Bulk
  • Voltage: Not Specified
  • Viewing Angle: Not Specified
  • Lens Color: Not Specified
  • Lens Transparency: Not Specified
  • Wavelength-Peak: Not Specified
  • Millicandela Rating: Not Specified
  • Termination: PC Pin
  • Lens Style: Round, Domed Top
  • Lens Size: Not Specified
  • Applications: Electronic Components
  • REACH Status: REACH Unaffected
  • Series: A10480

You May Also Be Interested in

Visual Communications Company - VCC
LED IND LIGHT 12V GREEN
Need more? Email Us
ECAD model for 2191U5-12V
Dialight
LED PANEL INDICATOR RED 24V
Need more? Email Us
ECAD model for 6551104104F
Bivar Inc.
PNL MNT W/ WIRE 625NM 30MCD RED
Need more? Email Us
ECAD model for MPR3HD
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 12VDC STK
Need more? Email Us
ECAD model for FL1M-8CW-4-G12V
Visual Communications Company - VCC
INDICATOR INCAND AMBER PANEL MNT
Need more? Email Us
ECAD model for 1090C3-28V
Apem Inc.
INDICATOR 8MM FIXED BLU 24V WIRE
Need more? Email Us
ECAD model for QS83XXB24
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 220VAC/DC UL STK
Need more? Email Us
ECAD model for FL1M-8FW-1-G220V
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 24VDC STK
Need more? Email Us
ECAD model for FL1M-8CW-4-G24V
Dialight
INCAND. DATALITE
Need more? Email Us
ECAD model for 507-3914-1475-600F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention