EN
  • EN
  • DE

PEX8732-BA80BCG

Part No PEX8732-BA80BCG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273132-PEX8732-BA80BCG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8732-BA80BCG CAD Model

Description

The Broadcom PEX8732-BA80BCG is a PCIe Gen3 switch designed to provide high-performance and scalable interconnect solutions for a wide range of applications. This switch is engineered to enhance PCIe connectivity, enabling systems to support more devices and improve overall data throughput.

Applications:

  • Servers: Extensively utilized to expand the number of PCIe slots, accommodating additional network interface cards (NICs), high-speed storage controllers, and powerful GPUs.
  • High-Performance Workstations: Supports multiple high-end graphics cards, ultra-fast storage devices, and a variety of other peripherals, significantly enhancing workstation capabilities for demanding tasks.
  • Advanced Storage Systems: Facilitates the connection of numerous storage devices, dramatically improving overall storage capacity and data throughput in enterprise storage environments.
  • Critical Networking Equipment: Integrated into routers, switches, and other advanced networking devices to expand PCIe connectivity, supporting diverse network interfaces and enhancing overall network performance and reliability.
  • Data Centers: Provides high-speed data transfer and connectivity solutions optimized for the rigorous demands of modern data center applications, enabling efficient resource utilization and improved overall system performance.

Features:

  • 32 Lanes: Offers a substantial 32 lanes of PCIe Gen3 connectivity, providing exceptionally high bandwidth for data-intensive operations and demanding workloads, ensuring optimal performance.
  • Ultra-Low Latency: Engineered for minimal latency, ensuring efficient data transmission and superior responsiveness, critical for real-time applications and latency-sensitive environments.
  • Flexible Port Configuration Options: Supports a highly flexible configuration of both upstream and downstream ports, enabling seamless adaptation to a wide range of system architectures and specific design requirements.
  • Advanced Error Handling Mechanisms: Incorporates state-of-the-art error detection and correction mechanisms, guaranteeing data integrity and ensuring robust system reliability even under the most demanding operating conditions.
  • Intelligent Power Management Technologies: Features comprehensive power management capabilities, effectively minimizing power consumption and significantly improving energy efficiency across the entire system.

Benefits:

  • Maximum Connectivity: Significantly expands the number of available PCIe slots, enabling the integration of a greater number of peripherals and add-in cards, supporting evolving system and application needs.
  • Substantially Improved System Performance: Facilitates ultra-high-speed data transfer between connected devices, resulting in a marked improvement in overall system performance and responsiveness, especially in data-intensive tasks.
  • Unmatched Flexibility and Scalability: Offers highly flexible port configuration options, enabling the switch to be easily adapted to a wide variety of system architectures and application-specific requirements, ensuring optimal performance in diverse environments.
  • Exceptional Reliability and Data Integrity: Incorporates advanced error handling mechanisms, guaranteeing data integrity and ensuring long-term system stability even in the most challenging and demanding operating conditions.
  • Optimized Power Efficiency and Reduced Operational Costs: Features advanced power management technologies, minimizing power consumption and contributing to enhanced energy efficiency, reducing operational costs and minimizing environmental impact.

Additional Details:

The PEX8732-BA80BCG supports PCIe Gen3, providing a data transfer rate of up to 8 GT/s per lane. It is specifically designed to meet the rigorous demands of high-performance computing, data centers, and other bandwidth-intensive applications. The switch typically comes in a BGA (Ball Grid Array) package, optimized for surface mount assembly. Comprehensive specifications regarding operating temperature ranges, detailed power consumption figures, and precise packaging dimensions are available in the product datasheet.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess