EN
  • EN
  • DE

HFBR-1528

Part No HFBR-1528
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER OPT HI PERFORMANCE HORZ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Wavelength 650nm
Spectral Bandwidth 21nm
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 60 mA
Voltage - DC Reverse (Vr) (Max) 3 V
Capacitance 60 pF
Connector Type Versatile Link
Base Product Number HFBR-1528
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8517.62.0090
Win Source Part Number 145013-HFBR-1528
Ultra Librarian 3D Model Ultra Librarian HFBR-1528 CAD Model

Description

The 145013-HFBR-1528 is a fiber optic transmitter designed for discrete applications. It features a versatile link connector type, allowing for flexible connectivity options. With a capacitance of 60 pF and a voltage reverse of 3V, this transmitter provides efficient and reliable signal transmission. The current forward is 60 mA, and the forward voltage is 2.1V, ensuring optimal performance. The wavelength of the transmitter is 650nm, with a spectral bandwidth of 21nm, making it suitable for various fiber optic communication systems. Manufactured by Broadcom Limited, the 145013-HFBR-1528 is an obsolete product with unlimited moisture sensitivity level.

You May Also Be Interested in

Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $48.3134
Broadcom Limited
XMITTER FIBER OPTIC STD PWR ST / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $49.1502
Infineon Technologies
TRANSMITTER DIODE FIBER OPTIC
Lowest to $14.7412
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $29.7658
Firecomms
Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 1.95V 80 mA
Need more? Email Us
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $27.3877
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPTICAL LOW CURR VERT
Lowest to $20.1698
Broadcom Limited
RoHS Compliant | XMITTER FIBER OPTIC HIGH PWR ST
Lowest to $21.9925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2414 $61.2070
10+ $10.0443 $100.4430
16+ $9.7304 $155.6864
22+ $9.4165 $207.1630
28+ $9.1026 $254.8728
37+ $8.1610 $301.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess