EN
  • EN
  • DE

BCM7449SZBKFSBB1G

Part No BCM7449SZBKFSBB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009708-BCM7449SZBKFSBB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7449SZBKFSBB1G CAD Model

Description

The BCM7449SZBKFSBB1G is a high-performance system-on-a-chip (SoC) from Broadcom, primarily designed for advanced Ultra HD (4K) set-top boxes (STBs) and media gateways. This powerful processor integrates a multi-core CPU, advanced video decoding capabilities, and a high-performance GPU, enabling rich multimedia experiences.

Applications:

  • Ultra HD (4K) Set-Top Boxes
  • High-End Media Gateways
  • Digital Video Recorders (DVRs)
  • Advanced IPTV Clients
  • Gaming Consoles (low-end)

Features:

  • Powerful Multi-Core CPU: Provides substantial processing power for demanding applications, user interfaces, and multitasking.
  • Advanced Video Decoding: Supports a wide range of video codecs including H.265 (HEVC), VP9, and H.264, enabling playback of Ultra HD content.
  • High-Performance GPU: Delivers smooth and responsive graphics for user interfaces, gaming, and advanced visual effects.
  • Comprehensive Connectivity: Includes various connectivity interfaces such as HDMI 2.0a/b, USB 3.0, and Ethernet, allowing for seamless integration with other devices.
  • Advanced Security Features: Incorporates hardware-based security features to protect premium content and prevent piracy.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.

Benefits:

  • Exceptional User Experience: Delivers smooth and responsive performance, enhancing the user experience with fluid navigation, seamless multimedia playback, and fast application loading.
  • Stunning 4K Video Playback: Supports the latest video codecs, ensuring compatibility with Ultra HD content and delivering exceptional picture quality.
  • Immersive Graphics: Provides smooth and responsive graphics for user interfaces, gaming applications, and advanced visual effects.
  • Seamless Connectivity: Allows for seamless integration with other devices and networks, enabling users to access a wide range of content and services.
  • Robust Content Protection: Protects premium content from unauthorized access, ensuring compliance with content provider requirements.
  • Energy Efficient: Reduces power consumption, lowering operating costs and minimizing environmental impact.

Additional Details:

The BCM7449SZBKFSBB1G is typically manufactured using advanced CMOS process technology for optimal performance and power efficiency. It supports various conditional access systems (CAS) and digital rights management (DRM) technologies. Details on specific CPU clock speeds, supported memory configurations, and precise video resolution capabilities are generally dependent on the specific implementation by the STB manufacturer.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess