EN
  • EN
  • DE

BCM6352KPB

Part No BCM6352KPB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM6352KPB Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027448-BCM6352KPB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM6352KPB CAD Model

Description

The BCM6352KPB is a System-on-Chip (SoC) from Broadcom, tailored for broadband access and home networking solutions. It integrates a processing core with connectivity interfaces, offering performance and efficiency.

Applications:

  • Residential Gateways: Routers and gateways for high-speed internet access in homes.
  • Wireless Access Points: Provides wireless network connectivity.
  • Network Attached Storage (NAS) Devices: Acts as a central processing unit in NAS devices.
  • Set-Top Boxes: Integration in advanced set-top box solutions.

Features:

  • Processor Core: A MIPS-based processor efficiently handles network traffic.
  • Gigabit Ethernet Switch: Includes multiple ports for wired network connections.
  • xDSL Modem Interface: Connects directly to digital subscriber line infrastructure.
  • USB Ports: Allows connection of external storage or peripherals.
  • Security Features: Hardware-based security protects against network threats.

Benefits:

  • High Performance: Ensures smooth user experiences for demanding networking applications.
  • Integrated Functionality: Reduces system complexity and cost.
  • Enhanced Security: Protects against network threats.
  • Energy Efficiency: Reduces energy costs.
  • Cost-Effectiveness: Provides a cost-effective solution.

Additional Details:

The BCM6352KPB supports Quality of Service (QoS) for real-time applications, and its xDSL modem interface supports ADSL2+ and VDSL2. It ensures compatibility with network devices and infrastructure.

The internal clock speeds, memory capacity, and interfaces will vary based on the manufacturer's implementation.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess