EN
  • EN
  • DE

BCM63268UKFEBGP40

Part No BCM63268UKFEBGP40
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002325-BCM63268UKFEBGP40
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM63268UKFEBGP40 CAD Model

Description

The BCM63268UKFEBGP40 is a highly integrated ADSL2+ and VDSL2 gateway solution from Broadcom Limited, designed for residential gateway applications. It combines a powerful processor, advanced networking capabilities, and support for high-speed broadband technologies, enabling manufacturers to create feature-rich and high-performance gateway devices.

Applications:

  • Residential Gateway Routers: Used as the central processing unit and network interface for home internet connections.
  • VDSL2/ADSL2+ Modems: Provides the modem functionality for connecting to the internet service provider.
  • Triple-Play Services: Supports the delivery of voice, video, and data services through a single device.
  • Network Attached Storage (NAS) Devices: Can be incorporated into NAS devices requiring robust networking capabilities.
  • Smart Home Hubs: Integrates network connectivity for managing and controlling smart home devices.

Features:

  • Integrated ADSL2+ and VDSL2 Modem: Supports high-speed internet access over copper lines.
  • High-Performance Processor: Delivers sufficient processing power for handling network traffic and application workloads.
  • Gigabit Ethernet Support: Enables fast wired network connections.
  • Wireless LAN Controller: Provides support for Wi-Fi connectivity (specific Wi-Fi standards supported vary by implementation).
  • USB Ports: Allows for the connection of external storage devices or other peripherals.
  • Voice over IP (VoIP) Support: Facilitates voice communication over the internet.
  • Advanced Security Features: Incorporates security protocols to protect the network from threats.

Benefits:

  • High-Speed Internet Access: Provides users with a fast and reliable internet connection.
  • Seamless Integration: Simplifies the development of gateway devices by integrating multiple functions into a single chip.
  • Enhanced Network Performance: Optimizes network traffic flow for improved performance.
  • Cost-Effective Solution: Reduces the overall cost of gateway device development and manufacturing.
  • Improved User Experience: Delivers a smooth and responsive user experience for internet browsing, streaming, and gaming.

Additional Details:

The BCM63268UKFEBGP40 typically includes features like Quality of Service (QoS) to prioritize network traffic, firewall capabilities to protect against unauthorized access, and support for TR-069 remote management. It is designed to meet the demands of modern connected homes and small businesses, providing a robust and reliable networking solution. The specific technical specifications, such as clock speed, memory interface, and supported Wi-Fi standards, can vary depending on the specific implementation and board design.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess