EN
  • EN
  • DE

BCM54688B0KFBG

Part No BCM54688B0KFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818988-BCM54688B0KFBG
Ultra Librarian 3D Model Ultra Librarian BCM54688B0KFBG CAD Model

Description

The BCM54688B0KFBG is a Gigabit Ethernet transceiver from Broadcom Limited. This chip is designed to provide high-speed data transmission over copper cables in networking applications. It supports the IEEE 802.3ab standard for 1000BASE-T Gigabit Ethernet.

Applications

  • Network Interface Cards (NICs)
  • Ethernet Switches
  • Routers
  • Servers
  • Motherboards

Features

  • IEEE 802.3ab Compliant: Supports 1000BASE-T Gigabit Ethernet over copper cables.
  • Low Power Consumption: Designed for energy efficiency in networking applications.
  • Integrated Termination Resistors: Reduces external component count and simplifies design.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Cable Diagnostics: Provides cable diagnostics for troubleshooting network issues.
  • Advanced Signal Processing: Enhances signal quality and reduces noise for reliable data transmission.

Benefits

  • High-Speed Data Transmission: Provides Gigabit Ethernet connectivity for fast data transfer.
  • Energy Efficient: Low power consumption reduces energy costs and environmental impact.
  • Simplified Design: Integrated features reduce design complexity and cost.
  • Reliable Performance: Advanced signal processing ensures reliable data transmission.
  • Easy to Use: Auto-negotiation simplifies network configuration.

Additional Details

The BCM54688B0KFBG is designed to meet the demanding requirements of modern networking applications. It incorporates advanced signal processing techniques to mitigate the effects of noise and interference, ensuring reliable data transmission over copper cables. The chip also features power management capabilities to reduce energy consumption during idle periods. It is commonly used in a variety of networking devices, including switches, routers, and servers. Its robust design and high performance make it a popular choice for Gigabit Ethernet connectivity.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2601 $67.5606
13+ $9.2388 $120.1044
20+ $8.9501 $179.0020
27+ $8.6613 $233.8551
35+ $8.3726 $293.0410
47+ $7.5063 $352.7961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess