EN
  • EN
  • DE

BCM20705B0KWF

Part No BCM20705B0KWF
Manufacturer Broadcom Limited
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818864-BCM20705B0KWF
Ultra Librarian 3D Model Ultra Librarian BCM20705B0KWF CAD Model

Description

The Broadcom BCM20705B0KWF is a Bluetooth 3.0 single-chip solution designed for a wide range of applications. This highly integrated chip combines a Bluetooth transceiver, baseband processor, and application processor, offering a complete solution for wireless connectivity.

Applications:

  • Bluetooth Headsets
  • Bluetooth Speakers
  • Wireless Keyboards and Mice
  • Bluetooth Low Energy (BLE) Devices
  • Wearable Devices

Features:

  • Bluetooth 3.0 Compliant: Supports Bluetooth Basic Rate (BR) and Enhanced Data Rate (EDR) for reliable wireless communication.
  • Integrated Transceiver: Includes a fully integrated transceiver for efficient RF signal transmission and reception.
  • Baseband Processor: Incorporates a baseband processor for handling Bluetooth protocol processing.
  • Application Processor: Features an embedded application processor for running custom applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Compact Package: Offered in a small form factor package, suitable for space-constrained applications.
  • Advanced Encryption: Supports advanced encryption standards for secure wireless communication.
  • Adaptive Frequency Hopping (AFH): Implements AFH to minimize interference with other wireless devices.
  • Enhanced Power Control: Features enhanced power control mechanisms for optimizing power efficiency.

Benefits:

  • Enhanced Wireless Connectivity: Provides reliable Bluetooth connectivity for various devices and applications.
  • Reduced Bill of Materials (BOM): Integration of multiple components reduces the overall BOM cost.
  • Simplified Design: Offers a complete solution, simplifying the design and development process.
  • Improved Power Efficiency: Low power consumption extends battery life in portable devices.
  • Enhanced Security: Advanced encryption standards ensure secure wireless communication.
  • Robust Performance: AFH and enhanced power control mechanisms ensure robust performance in noisy environments.
  • Faster Time to Market: Integration and simplified design accelerate the time to market for new products.

Additional Details:

The BCM20705B0KWF operates in the 2.4 GHz ISM band and supports various Bluetooth profiles. It is typically used with an external antenna. The device integrates a power management unit (PMU) for efficient power distribution. Software development kits (SDKs) and reference designs are available to facilitate application development.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4082 $57.7968
59+ $1.9762 $116.5958
91+ $1.9138 $174.1558
125+ $1.8526 $231.5750
162+ $1.7914 $290.2068
216+ $1.6055 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess