EN
  • EN
  • DE

ASMT-UGB5-NV702

Part No ASMT-UGB5-NV702
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2PLCC SMD / Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Broadcom Limited
Package Tape & Reel
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1350mcd
Lens Style Round with Flat Top
Lens Size 2.20mm Dia
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 525nm
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Size / Dimension 3.20mm L x 2.80mm W
Height (Max) 2.10mm
Base Product Number ASMT-UGB5
Standard Package 2,000
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1336864-ASMT-UGB5-NV702
Ultra Librarian 3D Model Ultra Librarian ASMT-UGB5-NV702 CAD Model

Description

The ASMT-UGB5-NV702 is a surface-mount LED manufactured by Broadcom Limited (now part of Avago Technologies). It is a part of their Moonstone series, known for their high brightness and reliability. This LED is typically used for indication purposes, providing a clear and vibrant light source in a compact package.

Applications:

  • Status Indicators: Used as status indicators in various electronic devices such as routers, modems, and computer peripherals.
  • Backlighting: Employed for backlighting switches, buttons, and displays in consumer and industrial equipment.
  • Panel Indicators: Integrated into control panels and dashboards to indicate system status or alarms.
  • Automotive Lighting: Used in automotive interior lighting and dashboard indicators.
  • General Illumination: Suitable for general illumination purposes where a small, bright light source is needed.

Features:

  • High Brightness: Provides a high luminous intensity for clear visibility.
  • Compact Size: Small surface-mount package allows for easy integration into densely populated PCBs.
  • Wide Viewing Angle: Offers a wide viewing angle for optimal visibility from various positions.
  • Long Lifespan: Designed for long-term reliability with a typical lifespan of up to 100,000 hours.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directives.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits:

  • Enhanced Visibility: Provides clear and bright indication, improving user experience.
  • Space Saving: Compact size allows for integration into space-constrained designs.
  • Reliable Performance: Long lifespan ensures reliable performance over an extended period.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details:

The ASMT-UGB5-NV702 typically features a specific wavelength and color depending on the specific variant within the series. It is designed for reflow soldering processes. Forward voltage is typically around 2-3V, and forward current is typically in the range of 20mA. Care should be taken during handling and soldering to prevent damage to the device. The specific color and intensity characteristics are typically detailed in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.3269
Citizen
Lowest to $0.0497
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess