EN
  • EN
  • DE

ASMB-LTC2-0A335

Part No ASMB-LTC2-0A335
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description 2121 PLCC4 TRICOLOR / Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Broadcom Limited
Packaging Reel - TR
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Transparency Diffused
Millicandela Rating 70mcd Red, 300mcd Green, 50mcd Blue
Lens Style Round with Flat Top
Lens Size 1.60mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 2.7V Green, 2.7V Blue
Current - Test 5mA Red, 5mA Green, 5mA Blue
Viewing Angle 105°
Mounting Surface Mount
Wavelength - Dominant 621nm Red, 525nm Green, 468nm Blue
Wavelength - Peak 630nm Red, 516nm Green, 465nm Blue
Case / Package 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Size / Dimension 2.10mm L x 2.10mm W
Height (Max) 1.20mm
Base Product Number ASMB-LTC2
RoHS Status ROHS3 Compliant
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 516-4290-1,516-4290-2,516-4290-6
Standard Package 3,500
Win Source Part Number 1331777-ASMB-LTC2-0A335
Ultra Librarian 3D Model Ultra Librarian ASMB-LTC2-0A335 CAD Model

Description

The Broadcom Limited ASMB-LTC2-0A335 is a surface-mount LED indication component.

  • Package: 4-SMD, J-Lead
  • Lens Style: Round Flat Top
  • Lens Size: 1.60mm Diameter
  • Colors: Red, Green, and Blue (RGB)
  • Lens Transparency: Diffused
  • Viewing Angle: 105 degrees
  • Lens Color: Not Specified
  • Millicandela Rating: 70mcd (Red), 300mcd (Green), 50mcd (Blue)
  • Voltage-Forward (Vf): 2V (Red), 2.7V (Green), 2.7V (Blue)
  • Wavelength-Dominant: 621nm (Red), 525nm (Green), 468nm (Blue)
  • Wavelength-Peak: 630nm (Red), 516nm (Green), 465nm (Blue)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Citizen
Lowest to $0.0497
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.3269
Citizen
Lowest to $0.1640
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess