BCT3286EGI-TR: Industrial Grade CMOS Transceiver
Engineered for industrial use, the BCT3286EGI-TR offers superior protection and performance in rigorous environments. Its robust design meets the demands of modern industrial electronics.
- Applications:
- Industrial Automation
- Field Programmable Gate Arrays
- Robotic Systems
- Heavy Machinery Interfaces
- Features & Benefits:
- Extended Temperature Range: Tolerates extreme conditions
- Enhanced ESD Protection: Safeguards against electrostatic discharge
- Robust Construction: Durable and reliable for tough applications
- Optimized for High Noise Environments: Ensures signal clarity
- Additional Details:
- Temperature Range: -40°C to 125°C
- Package Options: SOP, TSSOP
- Conforms to Industrial Standards