EN
  • EN
  • DE

BP2812

Part No BP2812
Manufacturer Bright Power
Catalog Batteries Rechargeable (Secondary)
Description VRLA Rechargeable Battery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bright Power
Win Source Part Number 5236557-BP2812
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BP28-12
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BP2812 CAD Model

Description

BP2812 High-Efficiency Power IC

The BP2812 offers state-of-the-art technology for managing power efficiently in various electronic applications. It's known for its comprehensive feature set and reliability.

  • Applications and Projects:
  • Solar power systems
  • Wireless communication devices
  • Embedded systems
  • Features and Benefits:
  • Advanced energy efficiency techniques
  • Durable and reliable under extreme conditions
  • Cost-efficient solution for power management

With the BP2812, designers can achieve greater performance and sustainability in their projects, making it a preferred choice in the power IC market.

You May Also Be Interested in

Omron
BATTERY LITH-ION 3V
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2500mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable 16340 850mAh 3.6V Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable D 1.5V 6000mAh with USB Type-C Battery
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable D / HR20 10000mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1600mah Battery
Need more? Email Us
Panasonic
BATTERY 1.2V 1.8AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable C 1.5V 2500mAh with USB Type-C Battery
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3142 $58.1270
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess