EN
  • EN
  • DE

LAT-39-361-1

Part No LAT-39-361-1
Manufacturer Brady Corporation
Catalog Unclassified
Description LABEL 1.437"HX1"W CLR/WH 1=24PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Brady Corporation
Series LaserTab
Package Bulk
Product Status Active
Label Type Die Cut
Applications Cable and Wire Management
Color - Background Clear
Length 1.437" (36.50mm)
Width 1.000" (25.40mm)
Material - Body Polyester (PET)
Base Product Number LAT-39
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1068739-LAT-39-361-1
Ultra Librarian 3D Model Ultra Librarian LAT-39-361-1 CAD Model

Description

The Brady 1068739-LAT-39-361-1 is a high-quality polyester label sticker designed for cable and wire management. 1068739-LAT-39-361-1 is made by Brady Corporation.

  • Length: 1.437" (36.50mm)
  • Width: 1.000" (25.40mm)
  • Label Type: Die-cut
  • Series: LaserTab
  • Material: Polyester (PET)
  • Printer Compatibility: Dot-matrix
  • Application Environment: Indoor and Outdoor
  • Background Color: Clear
  • Packaging: Bulk
  • REACH: Unaffected

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Lowest to $0.0520
Others
Lowest to $0.0099
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess