EN
  • EN
  • DE

SRN5020-150M

Part No SRN5020-150M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 15UH 1.2A 198 MOHM SMD / 15 µH Semi-Shielded Drum Core, Wirewound Inductor 1.2 A 198mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRN5020
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 15 µH
Tolerance ±20%
Current Rating (Amps) 1.2 A
Current - Saturation (Isat) 1.1A
Shielding Semi-Shielded
DC Resistance (DCR) 198mOhm Max
Q @ Freq 14 @ 2.52MHz
Frequency - Self Resonant 15MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Base Product Number SRN5020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SRN5020150M,SRN5020-150MTR,SRN5020-150MDKR,SRN5020-150MCT
Standard Package 2,000
Win Source Part Number 1111738-SRN5020-150M
Ultra Librarian 3D Model Ultra Librarian SRN5020-150M CAD Model

Description

The SRN5020-150M is a semi-shielded power inductor manufactured by Bourns Inc. Power inductors are crucial components in DC-DC converters and other power supply circuits, storing energy and smoothing current flow.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • Portable electronic devices

Features

  • Semi-shielded construction
  • High current capacity
  • Low DC resistance (DCR)
  • Compact size
  • RoHS compliant

Benefits

  • Efficient power conversion
  • Reduced power loss
  • Small footprint
  • Improved circuit performance

Technical Specifications (Typical)

  • Inductance: 15 µH (as indicated by '150' representing 15 x 10^0 µH)
  • Tolerance: Typically ±20%
  • Saturation Current: Dependent on temperature and specific testing conditions; refer to datasheet.
  • DC Resistance (DCR): Low DCR minimizes power loss; refer to datasheet for specific value.
  • Self-Resonant Frequency (SRF): Refer to datasheet for the SRF value.
  • Package Size: 5.0 mm x 5.0 mm x 2.0 mm (SRN5020 refers to the dimensions)

The Bourns SRN5020-150M power inductor is designed for demanding power applications. Its semi-shielded construction helps reduce electromagnetic interference (EMI). The low DCR minimizes power losses, improving overall circuit efficiency. Always consult the Bourns datasheet for detailed specifications, including saturation current, DCR, and SRF, to ensure proper component selection for your application. Consider the operating frequency and current requirements when selecting an inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4696 $51.6560
260+ $0.3853 $100.1780
405+ $0.3733 $151.1865
555+ $0.3612 $200.4660
720+ $0.3492 $251.4240
960+ $0.3131 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess