EN
  • EN
  • DE

SF-1206S050-2

Part No SF-1206S050-2
Manufacturer Bourns Inc.
Catalog Fuses
Description Slow Blow Surface Mount Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series SinglFuse SF-1206S
Packaging Reel - TR
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 500mA
Voltage Rating - DC 63V
Response Time Slow
Package 1206 (3216 Metric)
Mounting SMD
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.03
Approvals UL
Operating Temperature Range -40°C ~ 105°C
Size 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
Resistance 0.385 Ohm
Win Source Part Number 1247815-SF-1206S050-2
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Safety, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SF-1206S050-2 CAD Model

Description

The SF-1206S050-2 is a surface-mount fuse manufactured by Bourns. It is a fast-acting fuse designed to protect sensitive electronic circuits from overcurrent conditions. Its compact 1206 package size makes it suitable for high-density PCB layouts.

Applications:

  • Overcurrent protection in electronic circuits
  • Protection of sensitive components
  • Power supplies
  • Battery chargers
  • Consumer electronics

Features:

  • Surface-mount package (1206 size)
  • Fast-acting blow characteristic
  • Compact size
  • RoHS compliant
  • High interrupting rating

Benefits:

  • Provides rapid overcurrent protection to prevent damage to electronic components.
  • Saves valuable board space due to its small size.
  • Suitable for automated assembly processes.
  • Environmentally friendly, meeting RoHS standards.
  • Reliable circuit protection under high fault current conditions.
  • Easy integration into existing circuit designs.

Additional Details:

The SF-1206S050-2 has a current rating of 0.5A (500mA). The voltage rating is typically 63VDC. The operating temperature range typically spans from -55°C to +125°C. The fast-acting characteristic ensures that the fuse blows quickly in response to an overcurrent event, limiting the amount of energy that is allowed to flow through the circuit. This helps to protect downstream components from damage. The fuse is designed to be reflow solderable, making it easy to integrate into automated assembly processes. The high interrupting rating indicates the maximum fault current that the fuse can safely interrupt without failing catastrophically. Bourns provides detailed specifications, including I2t values (melting time characteristic), voltage drop, and resistance, in the product datasheet.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1826 $50.2150
670+ $0.1498 $100.3660
1,035+ $0.1452 $150.2820
1,425+ $0.1405 $200.2125
1,845+ $0.1358 $250.5510
2,465+ $0.1218 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess