EN
  • EN
  • DE

PSM60-081A-103B2

Part No PSM60-081A-103B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 60MM / 10 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Slide Potentiometers
Mfr Bourns Inc.
Series Pro Audio PSM
Package Bulk
Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 60mm
Dimension Rectangular - 4.409" L x 0.512" W x 1.378" H (112.00mm x 13.00mm x 35.00mm)
Mounting Type Through Hole
Base Product Number PSM60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 60
Win Source Part Number 990007-PSM60-081A-103B2
Ultra Librarian 3D Model Ultra Librarian PSM60-081A-103B2 CAD Model

Description

The Bourns Inc. 990007-PSM60-081A-103B2 is a slide potentiometer from the Pro Audio PSM series.

  • Series: Pro Audio PSM
  • Type: Slide potentiometer
  • Resistance: 10k Ohms
  • Power Rating: 0.5W
  • Tolerance: ±20%
  • Adjustment Type: Top adjustment
  • Fader Type: Motor
  • Travel Range: 60mm
  • Shape: Rectangular
  • Dimensions: 4.409" L x 0.512" W x 1.378" H (112.00mm x 13.00mm x 35.00mm)
  • Packaging: Bulk
  • Standard Package: 60
  • Category: Variable resistors
  • Application: Slide potentiometer applications

You May Also Be Interested in

Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess