EN
  • EN
  • DE

MF-NSMF190-2

Part No MF-NSMF190-2
Manufacturer Bourns Inc.
Catalog Misc Products
Description Low Ohmic PTC Resettable Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830775-MF-NSMF190-2
Ultra Librarian 3D Model Ultra Librarian MF-NSMF190-2 CAD Model

Description

The MF-NSMF190-2 is a resettable fuse from Bourns Inc., designed to protect electronic circuits from overcurrent conditions. It is part of the Multifuse Polymer PTC (Positive Temperature Coefficient) Resettable Fuse family, offering a reliable and efficient solution for safeguarding sensitive components against damage caused by excessive current flow.

Applications

  • USB port protection: Prevents damage to USB ports from overcurrent events.
  • Power supplies: Protects power supplies from overload.
  • Automotive electronics: Safeguards automotive electronic systems.
  • Battery packs: Provides overcurrent protection for battery packs.
  • Consumer electronics: Protects various consumer electronic devices.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for fuse replacement.
  • Surface mount packaging: Suitable for automated assembly processes.
  • Compact size: Saves valuable board space.
  • Low resistance: Minimizes power loss during normal operation.
  • Fast trip time: Quickly interrupts the current flow during an overcurrent event.

Benefits

  • Enhanced circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Eliminates the need for fuse replacement, minimizing downtime.
  • Cost savings: Reduces maintenance costs associated with fuse replacement.
  • Improved reliability: Provides reliable overcurrent protection.
  • Space saving: Compact size allows for use in space-constrained applications.

Additional Details

The MF-NSMF190-2 has a hold current of 1.9A and a trip current of 3.8A. The maximum voltage is 6V, and the operating temperature range is -40°C to +85°C. It complies with industry standards for safety and performance. This resettable fuse offers a robust and reliable solution for overcurrent protection in a wide range of electronic applications.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess