EN
  • EN
  • DE

MF-FSMF020X-2

Part No MF-FSMF020X-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description FUSE PTC RESET 200MA SMD 0603 / PTC Resettable Fuse 0.2A(hold) 0.5A(trip) 9V 40A 0.5W 0.6s 0.55Ohm SMD Solder Pad 0603 T/R Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Audio, Imaging, Video & Vision, Multimedia
Family Name MF-FSMF
Introduction Date March 19, 2009
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2026
Supply and Demand Status Sufficient
Popularity High
Is this a common-used part? Yes
Win Source Part Number 023184-MF-FSMF020X-2
Approvals cURus, TUV
Thickness (Max) 0.026" (0.65mm)
Dimension 0.065" L x 0.033" W (1.65mm x 0.85mm)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Resistance - Post Trip (R1) (Max) 3.5 Ohm
Resistance - Initial (Ri) (Min) 550 mOhm
Time to Trip 600ms
Current - Trip (It) 500mA
Current - Hold (Ih) (Max) 200mA
Current - Max 40A
Voltage - Max 9V
Type Polymeric
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian MF-FSMF020X-2 CAD Model

Description

The Bourns Inc. MF-FSMF020X-2 is a polymeric type circuit protection component that is designed to protect electronic devices from overcurrent and overvoltage conditions.

  • Maximum Voltage Rating: 9V
  • Maximum Current: 40A
  • Thickness: 0.026" (0.65mm)
  • Mounting: SMD (SMT)
  • Time to Trip: 600ms
  • Current Trip: 500mA
  • Approvals: cURus and TUV
  • Operating Temperature: -40°C to 85°C
  • Dimension: 0.065" L x 0.033" W (1.65mm x 0.85mm)
  • Initial Resistance: 550 mOhm
  • Applications: audio, imaging, video & vision, and multimedia applications
  • Popularity: High popularity part
  • Supply and Demand Status: sufficient supply and demand status

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,775+ $0.0361 $100.1775
4,290+ $0.0350 $150.1500
5,900+ $0.0339 $200.0100
7,650+ $0.0327 $250.1550
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,600 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess