EN
  • EN
  • DE

SRP4018FA-R60M

Part No SRP4018FA-R60M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRP4018FA
Package Tape & Reel (TR),Cut Tape (CT)
Mounting SMD (SMT)
Package / Case Nonstandard
Other Names 118-SRP4018FA-R60MDKR,118-SRP4018FA-R60MTR,118-SRP4018FA-R60MCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1273928-SRP4018FA-R60M
Ultra Librarian 3D Model Ultra Librarian SRP4018FA-R60M CAD Model

Description

The SRP4018FA-R60M is a shielded power inductor manufactured by Bourns Inc. This series is designed for use in DC-DC converters and power supply applications requiring a compact size and good power handling capability. The "R60M" designation indicates an inductance value of 0.60 μH with a tolerance of ±20%.

Applications

  • DC-DC converters
  • Point-of-Load (POL) converters
  • Power supplies for portable devices
  • Buck and boost converters

Features

  • Shielded construction for low EMI
  • Compact size: 4.0 mm x 4.0 mm x 1.8 mm
  • Inductance: 0.60 μH
  • Tolerance: ±20%
  • High saturation current
  • Low DC resistance

Benefits

  • Reduces electromagnetic interference (EMI) due to its shielded design.
  • Provides efficient power conversion with its low DC resistance.
  • Suited for compact electronic devices.
  • Reliable performance across various operating conditions.

Additional Details

The SRP4018FA-R60M inductor is designed with a shielded construction to minimize electromagnetic radiation. It uses a ferrite core for stable inductance and is compliant with RoHS standards. It's designed for surface mount assembly.

Technical Specifications:

  • Inductance: 0.60 μH ±20%
  • DC Resistance (DCR): 0.006 Ohms (typical)
  • Saturation Current (Isat): 6.5 A (current at which the inductance drops by 30%)
  • RMS Current (Irms): 6.0 A (current that causes a 40 °C temperature rise from 25 °C ambient)
  • Operating Temperature: -40 °C to +125 °C (including self-heating)
  • Shielded: Yes
  • Termination Finish: Matte Tin over Nickel

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess