EN
  • EN
  • DE

PTA2043-2010CIB104

Part No PTA2043-2010CIB104
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 100K OHM 0.1W TOP 20MM / 100 kOhms 0.1W, 1/10W Through Hole Slide Potentiometer Top Adjustment Type
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Slide Potentiometers
Manufacturer Bourns Inc.
Packaging Tray
Resistance 100 kOhms
Power (Watts) 0.1W, 1/10W
Tolerance ±20%
Adjustment Type Top
Fader Type Standard
Travel Range 20mm
Size / Dimension Rectangular - 1.378" L x 0.354" W x 0.256" H (35.00mm x 9.00mm x 6.50mm)
Mounting Through Hole
Base Product Number PTA2043
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number PTA2043-2010CIB104-ND,118-PTA2043-2010CIB104
Standard Package 100
Win Source Part Number 1325977-PTA2043-2010CIB104
Ultra Librarian 3D Model Ultra Librarian PTA2043-2010CIB104 CAD Model

Description

The Bourns Inc. PTA2043-2010CIB104 is a slide potentiometer with a resistance of 100 kOhms and a power rating of 0.1W.

  • Travel Range: 20mm
  • Tolerance: ±20%
  • Adjustment Type: Top
  • Fader Type: Standard
  • Shape: Rectangular
  • Dimensions: 1.378" L x 0.354" W x 0.256" H (35.00mm x 9.00mm x 6.50mm)
  • Mounting: Through-Hole
  • Packaging: Tray
  • Standard Package: 100
  • ROHS3 Compliant: Yes
  • REACH Status: Unaffected
  • Common Applications: Audio Equipment and Other Electronic Applications

You May Also Be Interested in

Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 15MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.1W TOP 30MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1425 $62.8375
125+ $0.9376 $117.2000
195+ $0.9082 $177.0990
265+ $0.8790 $232.9350
340+ $0.8496 $288.8640
455+ $0.7618 $346.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess