EN
  • EN
  • DE

4420P-2-103LF

Part No 4420P-2-103LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description Thick Film Surface Mounted Wide Body | RES ARRAY 19 RES 10K OHM 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Bourns Inc.
Packaging Reel
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 19
Resistor-Ratio-Drift 50 ppm/°C
Number of Pins 20
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOL
Parts Dimension 0.510" L x 0.295" W (12.95mm x 7.50mm)
Height - Seated (Maximum) 0.114" (2.90mm)
Family Part Number 4420P
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128717-4420P-2-103LF
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4420P-2-103LF CAD Model

Description

The 4420P-2-103LF is a thick film bussed resistor network manufactured by Bourns Inc. The 'LF' suffix indicates that the component is lead-free and RoHS compliant. Bussed resistor networks have one common pin that all resistors connect to. These networks are designed to save board space and reduce component count.

Applications

  • Pull-up/pull-down resistor arrays
  • Logic circuit termination
  • Current limiting
  • Voltage dividers

Features

  • Bussed resistor configuration
  • Thick film technology
  • 20-pin package
  • Lead-free construction (RoHS compliant)
  • High packing density

Benefits

  • Saves board space
  • Reduces component count
  • Simplifies circuit layout
  • Improves reliability by reducing solder joints
  • Meets environmental regulations

Additional Details

The 4420P-2-103LF has a resistance value of 10k ohms. The '103' is a standard EIA code where the first two digits represent the significant figures, and the third digit represents the number of zeros. It has a bussed configuration, where one pin is common to all resistors. It features a power rating (check datasheet for exact value, typically around 0.1W per resistor), and is designed for reflow soldering processes. The resistance tolerance is typically ±2% or ±5%, depending on the specific datasheet. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C.

You May Also Be Interested in

CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess