EN
  • EN
  • DE

3590S-6-503L

Part No 3590S-6-503L
Manufacturer Bourns Inc.
Catalog Rotary Potentiometers, Rheostats
Description POT 50K OHM 2W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 50k
Tolerance ±5%
Power (Watts) 2W
Built in Switch None
Number of Turns 10.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±50ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.812" (20.63mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M9 x 0.375
Mounting Type Panel Mount;5;9;7;10;8;3;4;2;3;1;602001;1528;4809;1993;118;2649;602346;119;2456;1948;5730;5256;4434;4166;131;480;5942;478;18;5268;563;273;10;277;98;2223;4008;1724;3473;1568;994;223;1712;41;2177;5914;987;716;693;818;0;675;97034;74971;76642;131061;131063;1014;77549;77550;131066;74972;25494;74973;16522;3858;14274;14275;74974;3594;8411;7776;25495;77551;77552;131064;25496;88127;131062;77548;131220;7461;9890;25497;47296;16555;33537;672;14436;32036;14819;937;1369;76641;6196;32216;953;954;952;25498;931;11171;65587;61703;2086;27278;36321;856;928;138882;27279;27280;27281;12737;9105;6346;930;14292;100840;12975;5846;955;46735;27282;919;20438;920;6574;1022;93419;11300;65952;1018;2797;17489;230;34585;43888;921;25342;13383;25499;3771;65588;16639;19097;19098;7493;7494;958;14782;14297;14793;54153;65589;1115;987;58468;1019;11301;65953;985;16681;76640;14797;138881;65590;65591;65592;35859;25818;11299;65593;65594;14393;19099;27512;27511;1662;14821;27510;34959;27509;36846;932;34960;65595;36847;8445;65596;65597;25819;35282;950;951;65598;36322;36323;131065;922;26337;35283;1011;16430;4199;13976;27508;13982;4551;933;6360;1661;1012;1013;3753;64828;36862;1462;11302;47298;47299;76644;76643;14315;8467;5420;1054;1435;40975;76646;76645;40976;40977;25500;25117;1401;58;46928;9066;98541;980;1029;1618;22973;33092;33093;33094;103684;117444;117445;2204;940;1049;138883;119862;27283;20043;27284;46562;27285;27288;27286;1046;5175;60154;52336;60155;48466;60156;55413;55414;1292;1016;1017;27287;1033;25501;119952;119955;119954;119953;56;48467;13109;25502;7366;55415;48468;119874;96372;130323;130324;96373;105125;119873;118671;721;54;28090;25820;25821;10735;67569;25822;29576;123773;92133;105128;105127;29577;121638;25823;30598;32689;25824;3336;25825;81730;81732;81733;121846;33693;25826;25827;25828;25829;65599;25830;65600;25831;25832;65601;105126;3338;105124;5290;65797;35323;25503;90566;36849;36863;128722;138269;62872;3337;105123;100682;123947;47020;47015;47016;46929;46930;42675;35012;36850;36851;37015;35011;37016;45859;35009;36853;35010;36854;28401;35002;36856;36857;36859;43970;35003;35004;51720;90270;90619;90369;114686;105129;108308;65800;96875;128693;129341;129340;115322;123471;123472;28945;6322;128723;36861;1056;11303;11304;120303;114440;114443;114441;120305;114442;120304;120302;120300;120306;120301;120859;29568;29566;97035;29569;89192;29567;138880;138866;138870;138867;138871;138869;138868;138874;138872;138873;138875;138878;138879;138877;138876;46736;128731;946;25504;98547;260;119870;118673;119872;119875;1015;34687;119871;65798;65799;25505;1284;1288;114768;102269;62;61;3;792;804;1;17;6;0;2;4;1;25169;26972;39665;43221;53242;121326;125536;130393;133739;169295;173240;203167;206974;209439;229001;249730;254150;270062;281410;63986;80383;81896;88044;97513;103710;137796;146545;155383;188899;192043;211651;223476;235406;264614;276932;285500;303329;67274;85295;99417;111297;139540;145677;147533;148372;156540;162131;166558;181662;187785;189463;189945;192704;212835;223807;236256;830199;255569;264850;272769;277244;286011;299002;120235;120269;48500;47354;55218;57519;58687;61006;168079;126782;126166;131721;134657;202028;176180;208323;210140;248500;232932;270587;294205;73403;73443;82164;103055;119506;142942;149125;158672;184000;194510;214721;222032;224456;238015;265315;277967;68696;85624;100267;140323;147759;148494;156878;182208;192939;223874;236685;244358;277406;120395;55277;168185;126808;131756;202083;176195;210151;248579;73556;1;816;976;1684;2106;2503;1340;1539;1900;2206;1;5105;5685;5503;6357;6884;7524;8085;9046;708232;14064;11096;10879;11487;
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574092-3590S-6-503L
Ultra Librarian 3D Model Ultra Librarian 3590S-6-503L CAD Model

Description

N

You May Also Be Interested in

CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 1K OHM 1W PLASTIC LINEAR
Lowest to $11.3806
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $7.3955
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 500 OHM 2W WIREWOUND LINEAR
Lowest to $17.0076
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess