EN
  • EN
  • DE

30028

Part No 30028
Manufacturer Bosch Sensortec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bosch Sensortec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814493-30028
Package Box
Product Status Obsolete
Wavelength 633 nm
Power (Watts) 1.5mW
Polarization 500:1 Linear
Package Bulk
Terminal Type Standard
Stud/Tab Size 3/8 Stud
Terminal Style Single Stud Hole
Length - Overall 1.970" (50.04mm)
Width - Outer Edges 0.689" (17.50mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 1 AWG
Insulation Non-Insulated
Color Green
Ultra Librarian 3D Model Ultra Librarian 30028 CAD Model

Description

The Bosch Sensortec is a high-quality electronic component that is designed to meet the needs of various industries.

  • Manufacturer: Bosch Sensortec
  • Win Source Part Number: 814493-30028
  • Category: Uncategorized
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.6264 $87.6264
2+ $71.8988 $143.7976
3+ $69.6523 $208.9569
4+ $67.4046 $269.6184
5+ $65.1582 $325.7910
6+ $58.4176 $350.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess