EN
  • EN
  • DE

MSP0309N

Part No MSP0309N
Manufacturer Blockmaster
Catalog OEM Parts (M - N)
Description EB 03P 9.52mm Green Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080622-MSP0309N
Categories OEM Parts(M-N)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP0309N CAD Model

Description

The MSP0309N is a terminal block manufactured by Blockmaster. Terminal blocks are modular, insulated blocks that secure two or more wires together. They are a fundamental component in electrical systems, providing a convenient and safe way to connect and distribute power or signals.

Applications

  • Control Panels: Used for connecting wiring in industrial control panels.
  • Power Distribution: Employed in power distribution systems to connect incoming and outgoing wires.
  • HVAC Systems: Used for wiring connections in heating, ventilation, and air conditioning systems.
  • Telecommunications Equipment: Employed in connecting wires in telecommunications equipment.
  • Industrial Machinery: Used in industrial machinery for connecting control and power wiring.

Features

  • Multiple Terminals: Provides multiple connection points for wires.
  • Screw Clamp Design: Utilizes screw clamps to securely hold wires in place.
  • Insulated Housing: Features an insulated housing for electrical safety.
  • High Current Rating: Designed to handle high current loads.
  • Durable Construction: Constructed from durable materials for long-lasting performance.

Benefits

  • Simplified Wiring: Simplifies wiring connections and organization.
  • Secure Connections: Provides secure and reliable wire connections.
  • Enhanced Safety: Enhances electrical safety by providing insulation.
  • Easy Maintenance: Facilitates easy maintenance and troubleshooting of electrical systems.
  • Versatile Applications: Suitable for a wide range of wiring applications.

The MSP0309N terminal block likely has specifications regarding the number of poles (connection points), voltage rating, current rating, and wire gauge range it can accommodate. The physical dimensions and mounting options are also important specifications. The Blockmaster datasheet for the MSP0309N will provide precise values for these parameters. Terminal blocks are often made from materials like polyamide or polycarbonate, offering good electrical insulation and mechanical strength. The metal components are typically made from brass or steel with a protective plating to prevent corrosion. The MSP0309N provides a reliable and organized method for making electrical connections.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess