EN
  • EN
  • DE
  • IT

RLP1-600-650

Part No RLP1-600-650
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description RIGHT ANGLE LIGHT PIPE, 2.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Snap-In, Right Angle
Lens Style Round with Flat Top
Lens Size 2.8mm
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1567154-RLP1-600-650
Ultra Librarian 3D Model Ultra Librarian RLP1-600-650 CAD Model

Description

N

You May Also Be Interested in

Kingbright
LED GREEN/RED CLEAR 4SMD / Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Lowest to $0.3739
CreeLED, Inc.
LED XLAMP CXA1507 8.9MM WHT / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
Kingbright Corporation
LED Uni-Color Green 515nm 2-Pin Chip LED T/R
Lowest to $0.2811
Visual Communications Company - VCC
LED YELLOW CLEAR T-1 3/4 T/H / Yellow LED Indication - Discrete 2.2V Radial
Need more? Email Us
Broadcom Limited
LED RED CLEAR GULL WING SMD / Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Lowest to $0.5485
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE ASSY RED 5MM THR 1.32"L / Light Pipe Single Red Rigid Panel Mount
Need more? Email Us
Kingbright
LED GREEN CLEAR CHIP SMD / Green 570nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Lowest to $0.1063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess