EN
  • EN
  • DE

PM5R3-BC

Part No PM5R3-BC
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description INDICATOR LED GREEN/RED PNL MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V Green, 2V Red
Current 30mA Green, 30mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.25" (6.35mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Wavelength - Peak 568nm Green, 625nm Red
Viewing Angle 40°
Features -;5;9;7;10;8;3;4;2;3;1;602001;1920;1754;679;123;2170;600428;492;708;2649;432;1864;2216;602346;32;350;141;1948;2041;5730;451;2339;602027;164;1195;1441;480;1885;600259;754;5055;18;5346;600051;67;458;1866;600100;3453;563;360;5880;236;602277;3818;277;1715;3264;4008;486;723;3473;2299;2585;450;17;5780;5452;839;28;4233;601597;818;0;22233;22234;22235;21923;6290;14246;351;7726;16498;16499;33894;16500;38245;16501;33895;16502;4074;33896;16503;33897;33898;16504;33899;33900;33901;33902;16505;16506;16508;33903;33904;33906;33907;16510;33908;16507;33909;16511;33910;33911;16512;16516;16517;7749;52538;13874;77403;7470;7471;14251;33536;49214;28716;20463;5798;14360;16824;84575;12167;13875;3595;15136;38241;38242;33879;33880;33881;33882;33883;136456;33884;33912;33885;33886;33887;33888;5212;33889;33890;13876;44910;16539;34764;16540;16541;16542;38267;16543;38247;33913;16544;16545;16546;16547;16548;33916;38248;33918;38249;16549;16550;16551;16552;16553;16554;38260;7461;16433;33921;33922;33923;33924;33925;16555;2084;33537;984;16556;33926;33927;16558;16559;33930;16569;16570;1369;23797;14280;50349;32233;4293;25753;6572;1257;31071;6571;4229;16574;15472;94241;93419;6292;8477;28688;2797;17489;14358;36612;1259;33932;33933;921;16618;16619;33538;13383;38251;16623;16624;16625;16626;16627;38261;19905;16633;55395;55396;19097;16655;34204;11405;16673;16674;16675;1112;33937;33938;33939;33940;33941;33942;33943;7498;33539;50346;56020;32322;16684;50347;33540;14830;33945;38252;14797;14390;7499;13022;2161;8413;5190;12221;12222;10944;12228;47710;70330;14833;27049;14821;14834;75899;5854;15310;14822;52639;52640;5802;5534;52641;6293;6824;79;14843;6294;4197;3992;3993;27296;4081;48240;922;1011;13976;18667;4657;16149;933;6360;26341;56017;1012;5471;602;616;619;36862;16431;14493;63102;35211;35210;35212;4872;63061;63063;63062;63064;63065;50353;97191;134926;122895;1727;77009;467;77172;11392;50354;50355;50356;50358;50359;59620;50360;59621;59542;5137;114149;49171;1484;15071;2009;98476;98474;98475;98472;98473;98470;98471;98468;98469;98464;98465;98466;98467;132772;58;122772;119841;112473;112472;112471;176;126326;73139;73140;2204;33947;50445;41166;1049;119320;119321;128127;104124;104254;104253;104255;104129;104130;104256;104131;104320;104135;104136;47;257;131104;140100;119842;14567;1292;116366;98084;75207;5383;132483;39593;134925;8280;50361;81779;50362;81059;50363;50364;50365;50366;50367;76541;50368;53491;54628;50369;50370;1432;119843;119844;2003;69010;4769;140097;132484;140098;132485;50371;7342;119241;16436;88194;1079;19043;23472;88193;19044;13427;56;7363;73610;7366;50446;31591;14576;14578;10814;95782;19050;292;134927;35180;50372;50373;33542;33543;50374;50375;50376;50377;50378;33544;34349;50379;50380;124352;140099;140101;1371;114118;25423;3336;84576;84577;84579;58561;13845;75510;75511;75512;75394;75515;75516;66534;75513;75514;84933;16368;17481;44949;33948;33949;57304;30450;84580;77402;84581;84582;68648;64410;50381;21555;28480;75925;75981;91107;73505;50212;75926;75927;77039;115610;88216;88215;55768;35193;73506;129682;129683;129681;8883;23134;20515;14167;55601;55609;67901;50383;16159;16130;50384;1289;84741;40623;84742;119686;65714;108133;3339;41623;84740;136459;136458;136457;5040;80932;5041;69151;65946;52646;63066;8775;8776;119724;66139;119726;119725;119727;106879;8886;4138;140494;140493;140492;140102;140496;140498;140497;140495;102046;101405;8777;62;61;3;804;250;1;17;6;0;2;4;7;1;1;358336;358360;470296;358361;364163;371079;379769;1;313282;428316;313322;313329;313335;313340;320441;428317;320534;320539;428315;320546;464277;320562;320568;7545
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567659-PM5R3-BC
Ultra Librarian 3D Model Ultra Librarian PM5R3-BC CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Bulgin
LED PANEL INDICATOR RED 2V
Need more? Email Us
Apem Inc.
INDICATOR 10MM FIXED HI GRN 220V
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM SNAP 24VAC/DC STK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess