EN
  • EN
  • DE

PM3BWDW8.0-CC2

Part No PM3BWDW8.0-CC2
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR BLUE 4V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 4V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.16" (4.06mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 10mcd
Wavelength - Peak 430nm
Viewing Angle 40°
Termination Style Wire Leads - 8" (203.20mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1572276-PM3BWDW8.0-CC2
Ultra Librarian 3D Model Ultra Librarian PM3BWDW8.0-CC2 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
EAO
INDICATOR-ACTUATOR NEUTRAL
Need more? Email Us
Schneider Electric
PILOT LIGHT, HARMONY XB7, FASTON
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
COMPLETE PILOT LIGHT, HARMONY XB
Need more? Email Us
NKK Switches
INDICATOR SQ BLK HSNG RED LED
Need more? Email Us
EAO
INDICATOR PANEL LED ORN 10MA 24V
Need more? Email Us
Schneider Electric
COMPLETE BODY FOR PILOT LIGHTS,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess