EN
  • EN
  • DE

MPC5BWDW12.0

Part No MPC5BWDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT BLUE W/WIRE 12\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 4V
Current 25mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 15mcd
Wavelength - Peak 430nm
Viewing Angle 45°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567596-MPC5BWDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC5BWDW12.0 CAD Model

Description

N

You May Also Be Interested in

Dialight
INCAND. DATALITE
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM SNAP 24VAC/DC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us
Apem Inc.
INDICATOR 12V 8MM PROMINENT RED
Need more? Email Us
Apem Inc.
LED INDICATOR 12.7MM PROMINENT H
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 12MM SNAP 12VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 110V 8MM FLUSH RED
Need more? Email Us
Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess