EN
  • EN
  • DE

MPC3RDW12.0

Part No MPC3RDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR RED 2.1V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 20mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 2mcd
Wavelength - Peak 700nm
Viewing Angle 20°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567599-MPC3RDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC3RDW12.0 CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us
Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Bulgin
LED PANEL INDICATOR YLW 2.1V
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Bivar Inc.
PNL MNT BLUE 20MA W/WIRE 12\
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 12MM SNAP 110VAC/DC STK
Need more? Email Us
Apem Inc.
LED INDICATOR 12.7MM PROMINENT H
Need more? Email Us
Apem Inc.
LED INDICATOR 14MM PROMINENT 24V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess