EN
  • EN
  • DE

H204CGDL

Part No H204CGDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM 2X4 GRN DIFF RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green (x 8)
Wavelength - Peak 568nm
Configuration 2 High x 4 Wide
Current 2mA
Millicandela Rating 2mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2V
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566963-H204CGDL
Ultra Librarian 3D Model Ultra Librarian H204CGDL CAD Model

Description

N

You May Also Be Interested in

Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
Dialight
LED CBI PRISM
Need more? Email Us
Dialight
LED CBI 3MM RED HI EFF RA
Lowest to $1.4553
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
Dialight
550-0205F Dialight LED Circuit Board Indicators GREEN DIFFUSED datasheet, inventory, & pricing.
Lowest to $0.7277
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess