EN
  • EN
  • DE

SRS-1-1.075

Part No SRS-1-1.075
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.075" (27.30mm)
Length - Overall 1.075" (27.30mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275705-SRS-1-1.075
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.075 CAD Model

Description

Bivar Inc. presents the SRS-1 round spacer, which is a self-retaining hardware accessory designed for board spacers and standoffs.

  • Color: Gray-colored
  • Material: High-quality PVC material
  • Design: Unthreaded
  • Diameter Outside: 0.250 inches
  • Diameter Inside: 0.107 inches
  • Length Overall: 1.075 inches
  • Between-Board Height: Same length as overall
  • Screw Thread Size: #4
  • Standard Package: 1,000 pieces
  • Package Type: Bag
  • Application: Electronic hardware applications

You May Also Be Interested in

Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
RAF Electronic Hardware
SMTSO-M2-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
RAF Electronic Hardware
SMTSO-3.6-6ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $4.3657
Keystone Electronics
HEX STANDOFF #4-40 ALUMINUM 7/8" / Hex Standoff Threaded #4-40 Aluminum 0.875" (22.23mm) 7/8"
Need more? Email Us
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 3MM
Lowest to $0.5239
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
RAF Electronic Hardware
SMTSO-632-4ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.4553
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 11MM / Round Standoff Threaded M3x0.5 Steel 0.433" (11.00mm)
Lowest to $0.6255
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess