EN
  • EN
  • DE

SM1210BC-Y/G

Part No SM1210BC-Y/G
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 2.3V Green, 2V Yellow 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Green, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd Green, 6mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 2.70mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2.3V Green, 2V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 570nm Green, 585nm Yellow
Wavelength - Peak 568nm Green, 583nm Yellow
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Base Product Number SM1210
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242264-SM1210BC-Y/G
Ultra Librarian 3D Model Ultra Librarian SM1210BC-Y/G CAD Model

Description

The SM1210BC-Y/G is a green and yellow LED component from Bivar Inc.

  • Lens: Clear, colorless
  • Millicandela Rating for green: 15mcd
  • Millicandela Rating for yellow: 6mcd
  • Forward Voltage for green: 2.3V
  • Forward Voltage for yellow: 2V
  • Viewing Angle: 130 degrees
  • Configuration: Independently
  • Mounting: SMD (SMT) technology
  • Package: Tape and reel (TR)
  • Standard Package: 3,000
  • Dimension: 3.20mm L x 2.70mm W
  • Height: 1.10mm
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess