EN
  • EN
  • DE

SM0603GCL

Part No SM0603GCL
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD / Green 574nm LED Indication - Discrete 1.9V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 3.6mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 2mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 574nm
Wavelength - Peak 575nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.60mm
Base Product Number SM0603
Other Names 492-2523-6,492-2523-2,492-2523-1,SM0603GCL
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242327-SM0603GCL
Ultra Librarian 3D Model Ultra Librarian SM0603GCL CAD Model

Description

The SM0603GCL is a green LED component from Bivar Inc.

  • Lens: Clear, colorless
  • Millicandela Rating: 3.6mcd
  • Forward Voltage: 1.9V
  • Viewing Angle: 130 degrees
  • Configuration: Standard
  • Mounting: SMD (SMT) technology
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Dimension: 1.60mm L x 0.80mm W
  • Height: 0.60mm
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess