EN
  • EN
  • DE

5BC-3

Part No 5BC-3
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 35mcd Green, 35mcd Red
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 40°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial - 3 Leads
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568170-5BC-3
Ultra Librarian 3D Model Ultra Librarian 5BC-3 CAD Model

Description

N

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess