Products specifications Report Issue?

Composition Cermet
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Rating 250 mW
Resistance 5 kΩ
RoHS Compliant
Taper Linear
Termination SMD/SMT
Tolerance 10 %
Win Source Part Number 1038694-44WR5KT7
Categories Potentiometers,Variable Resistors
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44WR5KT7 CAD Model

Description

The Bi technologies 1038694-44WR5KT7 is a high-quality potentiometer that is designed for use in a wide variety of electronic devices.

  • Manufacturer: Bi technologies
  • Supply and Demand Status: Limited
  • Tolerance: 10%
  • Resistance: 5 kΩ

You May Also Be Interested in

Vishay
TRIMMER 10K OHM 0.5W PC PIN TOP / 10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Lowest to $2.5667
ECAD model for T93YB103KT20
Bourns Inc.
TRIMMER 100 OHM 0.1W SMD / 100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for PVA2A101A01R00
Copal Electronics Inc.
Lowest to $0.4674
ECAD model for PRCP-NSMF110-2C
ALPS Electric
Res POT 10K Ohm 20% 1(Elec)/1(Mech)Turn 6mm (9.8 X 18.8mm) Pin Bracket Mount/Through Hole
Lowest to $0.4586
ECAD model for RK09K1130A6S
Bourns Inc.
SLIDE POT 100KOHM 0.5W TOP 100MM / 100 kOhms 0.5W, 1/2W Through Hole Slide Potentiometer Top Adjustment Type
Need more? Email Us
ECAD model for PSM01-081A-104B2
Murata Electronics North America
Res Carbon Film Trimmer 3K Ohm 30% 1/10W 1(Elec)/1(Mech)Turn (3.1 X 3.6 X 1.85mm) J-Hook SMD T/R
Lowest to $0.2200
ECAD model for PVZ3A302C01R00
JIERR
±10% 250mW 1kΩ SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $2.0245
ECAD model for 3224W-1-102
Alps Alpine
RK09K1130AH1 Alps Alpine Potentiometers 10 KOhms20% datasheet, inventory, & pricing.
Lowest to $1.0046
ECAD model for RK09K1130AH1
Copal Electronics Inc.
Res Cermet Trimmer 500 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6.4 X 7.75 X 4.5mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-5EP500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention